New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
REF3030AIDBZTG4
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
REF3030AIDBZTG4
Loading...
Loading Results for
REF3030AIDBZTG4
Details for
REF3030AIDBZTG4
by
Texas Instruments
Electronic & Electrical Components
>
Semiconductors - ICs
>
Power Management
VOLTAGE REF SERIES 3V SOT-23-3
PCB Footprint
REF3030AIDBZTG4 by Texas Instruments
VOLTAGE REF SERIES 3V SOT-23-3
Features
Excellent Specified Drift Performance:
High Accuracy: 0.2%
High Output Current: 25 mA
Low Dropout: 1 mV
Low IQ: 42 u00b5A (typ)
microSize Package: SOT-23-3
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
Voltage Reference Type:
Series - Fixed
Product Range:
-
Reference Voltage:
3V
Initial Accuracy:
0.2%
Temperature Coefficient:
35ppm/°C
Voltage Reference Case Style:
SOT-23
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
3030
Input Voltage:
3.05V to 5.5V
Input Voltage Max:
5.5V
Input Voltage Min:
3.05V
Operating Temperature Range:
-40°C to +125°C
Reference Volt Tolerance ±%:
0.2%
Reference Volts:
3.05V
Temperature Coeff. +:
20ppm/°C
Termination Type:
Surface Mount Device
Topology:
Series
Similar Part
AD1583ARTZ-R2
Similar Part
AD1583ARTZ-REEL7
Similar Part
AD1583BRTZ-REEL7