REF2940AIDBZT Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 4.096V SOT-23-3

Status: Unknown
Series: REF2940 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The REF29xx is a precision, low-power, low-voltage dropout voltage reference family available in a tiny 3‑pin SOT-23 package. The small size and low power consumption (50 µA maximum) of the REF29xx make it ideal for portable and battery-powered applications. The REF29xx does not require a load capacitor, but it is stable with any capacitive load. Unloaded, the REF29xx can be operated with supplies within 1 mV of output voltage. All models are specified for the wide temperature range, –40°C to 125°C.

Prices starting from US$0.42


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.42
37,528
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$1.00
680
Buy Now
Logo for Chip One Stop Chip One Stop US$0.68
209
Buy Now
Logo for CoreStaff CoreStaff US$0.76
38
Buy Now
Logo for Newark Electronics Newark Electronics US$1.49
-
Buy Now
Logo for element14 element14 US$1.48
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Reference Type Series - Fixed
Product Range REF2940 Series
Reference Voltage 4.096V
Initial Accuracy 2%
Temperature Coefficient 35ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Input Voltage 4.146V to 5.5V
Input Voltage Max 5.5V
Input Voltage Min 4.146V
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 2%
Reference Volts 4.096V
Termination Type Surface Mount Device
Topology Series

Alternative Descriptions

4.096-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference | Texas Instruments
IC: voltage reference source | Transfer Multisort Elektronik
Voltage Ref, Series, 4.096V, Sot-23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF2940AIDBZT?

Additional datasheets, footprints and schematics for REF2940AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF2940AIDBZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF2940AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF2940AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF2940AIDBZT fall under?

The REF2940AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF2940AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF2940AIDBZT you can contact the distributor directly for product support, shipping queries etc.

Is the REF2940AIDBZT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF2940AIDBZT have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, CoreStaff and Newark Electronics have stock available or on a lead time for REF2940AIDBZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF2940AIDBZT often in real-time on the comparison pages.

What if I can't find stock of REF2940AIDBZT?

You can fill out our help required form which you can use to request a quote for REF2940AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay