REF2933AIDBZT Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 3.3V SOT-23-3

Status: Unknown
Series: REF2933 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REF29xx is a precision, low-power, low-voltage dropout voltage reference family available in a tiny 3‑pin SOT-23 package. The small size and low power consumption (50 µA maximum) of the REF29xx make it ideal for portable and battery-powered applications. The REF29xx does not require a load capacitor, but it is stable with any capacitive load. Unloaded, the REF29xx can be operated with supplies within 1 mV of output voltage. All models are specified for the wide temperature range, –40°C to 125°C.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$1.13
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.42
42,330
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.72
200
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.76
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.49
-
Buy Now
Logo for element14
element14
from US$1.46
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range REF2933 Series
Reference Voltage 3.3V
Initial Accuracy 2%
Temperature Coefficient 35ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Input Voltage 3.35V to 5.5V
Input Voltage Max 5.5V
Input Voltage Min 3.35V
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 2%
Reference Volts 3.3V
Temperature Coeff. + 100ppm/°C
Termination Type Surface Mount Device
Topology Series

Alternative Descriptions

3.3-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference | Texas Instruments
U-Ref Precis. 3,3V 100ppm/°C SOT23 | Schukat Electronic
Voltage Ref, Series, 3.3V, Sot-23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF2933AIDBZT?

Additional datasheets, footprints and schematics for REF2933AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF2933AIDBZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF2933AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF2933AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF2933AIDBZT fall under?

The REF2933AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF2933AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF2933AIDBZT you can contact the distributor directly for product support, shipping queries etc.

Is the REF2933AIDBZT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF2933AIDBZT have stock available?

Authorised distributors including Texas Instruments, Schukat Electronic, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for REF2933AIDBZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF2933AIDBZT often in real-time on the comparison pages.

What if I can't find stock of REF2933AIDBZT?

You can fill out our help required form which you can use to request a quote for REF2933AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay