Status: | Unknown |
---|---|
Series: | REF2030 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF2030 Series |
Reference Voltage | 3V |
Initial Accuracy | 0.05% |
Temperature Coefficient | ± 3ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 5.5V |
Input Voltage Min | 3.02V |
Reference Volts | 3V |
3-V Vref, low-drift, low-power, dual-output Vref & Vref/2 voltage reference | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Ref, Series, 3V, Sot-23-5 | Newark Electronics |
VOLTAGE REF, SERIES, 3V, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a REF2030AIDDCT?
Additional datasheets, footprints and schematics for REF2030AIDDCT are listed on our Part Details page. You can also find images and similar parts to REF2030AIDDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF2030AIDDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF2030AIDDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF2030AIDDCT fall under?
The REF2030AIDDCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF2030AIDDCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF2030AIDDCT you can contact the distributor directly for product support, shipping queries etc.
Is the REF2030AIDDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF2030AIDDCT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF2030AIDDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF2030AIDDCT often in real-time on the comparison pages.
What if I can't find stock of REF2030AIDDCT?
You can fill out our help required form which you can use to request a quote for REF2030AIDDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.