Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Forward Current If | - |
---|---|
Forward Voltage | - |
Forward Current If(AV) | - |
Power Dissipation Pd | - |
Current Regulator Case Style | SOIC |
No. of Pins | 8 Pin, 8Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 200 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Temperature Coeff. + | 25ppm/°C |
Temperature Coefficient | ± 25ppm/°C |
Termination Type | Surface Mount Device |
IC: current source | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a REF200AUE4?
Additional datasheets, footprints and schematics for REF200AUE4 are listed on our Part Details page. You can also find images and similar parts to REF200AUE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF200AUE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF200AUE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF200AUE4 fall under?
The REF200AUE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF200AUE4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF200AUE4 you can contact the distributor directly for product support, shipping queries etc.
Is the REF200AUE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF200AUE4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for REF200AUE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF200AUE4 often in real-time on the comparison pages.
What if I can't find stock of REF200AUE4?
You can fill out our help required form which you can use to request a quote for REF200AUE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.