REF200AU. Amplifiers & Comparators by Texas Instruments

CURRENT SOURCE / CURRENT SINK SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.53

Distributor Stock
Logo for RS
RS
from US$7.76
2
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.53
39,522
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$10.17
226
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.46
75
in stock
Buy Now
Logo for Micros
Micros
from US$8.98
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.27
-
Buy Now
Logo for element14
element14
from US$12.89
-
Buy Now
Logo for Farnell
Farnell
from US$7.03
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier
Input Bias Current -
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Bandwidth 5MHz
CMRR -

Alternative Descriptions

Dual, 100-µA current source & sink | Texas Instruments
IC: current source | Transfer Multisort Elektronik
REF200AU, Constant Current Diodes | RS
Ic, Sm Current Reference Dual | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF200AU.?

Additional datasheets, footprints and schematics for REF200AU. are listed on our Part Details page. You can also find images and similar parts to REF200AU. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF200AU. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF200AU. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF200AU. fall under?

The REF200AU. is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to REF200AU. when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF200AU. you can contact the distributor directly for product support, shipping queries etc.

Is the REF200AU. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF200AU. have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Micros and RS have stock available or on a lead time for REF200AU..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF200AU. often in real-time on the comparison pages.

What if I can't find stock of REF200AU.?

You can fill out our help required form which you can use to request a quote for REF200AU. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay