Status: | Production |
---|---|
Series: | REF198 |
RoHS: | Compliant |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.15
|
16,005
in stock
|
Buy Now | |
Newark Electronics
from US$5.50
|
135
in stock
|
Buy Now | |
element14
from US$4.84
|
135
in stock
|
Buy Now | |
Farnell
from US$4.59
|
135
in stock
|
Buy Now | |
Chip One Stop
from US$5.23
|
97
in stock
|
Buy Now | |
Richardson RFPD
from US$4.72
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$4.17
|
-
|
Buy Now |
Initial Accuracy: ±2 mV Max |
Temperature Coefficient: 5 ppm/°C Max |
Low Supply Current: 45 µA Max |
Sleep Mode: 15 µA Max |
Low Dropout Voltage |
Load Regulation: 4 ppm/mA |
Line Regulation: 4 ppm/V |
High Output Current: 30 mA |
Short-Circuit Protection |
PRECISION MICRO POWER VOLTAGE | Analog Devices |
Volt Ref, 4.096V, Nsoic, -40 To 85Deg C | Newark Electronics |
VOLT REF, 4.096V, NSOIC, -40 TO 85DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
U-Ref 4,096V +-2mV SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a REF198ESZ?
Additional datasheets, footprints and schematics for REF198ESZ are listed on our Part Details page. You can also find images and similar parts to REF198ESZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF198ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF198ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF198ESZ fall under?
The REF198ESZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF198ESZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF198ESZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF198ESZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF198ESZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for REF198ESZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF198ESZ often in real-time on the comparison pages.
What if I can't find stock of REF198ESZ?
You can fill out our help required form which you can use to request a quote for REF198ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.