Status: | Production |
---|---|
Series: | REF196 |
RoHS: | Compliant |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.23
|
5,957
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
596
in stock
|
Buy Now | |
Micros
from US$2.16
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
38
in stock
|
Buy Now | |
element14
from US$3.19
|
38
in stock
|
Buy Now | |
Farnell
from US$2.97
|
38
in stock
|
Buy Now | |
Richardson RFPD
from US$2.92
|
2
in stock
|
Buy Now |
Initial Accuracy: ±2 mV Max |
Temperature Coefficient: 5 ppm/°C Max |
Low Supply Current: 45 µA Max |
Sleep Mode: 15 µA Max |
Low Dropout Voltage |
Load Regulation: 6 ppm/mA |
Line Regulation: 4 ppm/V |
High Output Current: 30 mA |
Short-Circuit Protection |
3.3V Voltage Reference | Analog Devices |
Series Voltage Reference, 3,3V | Micros |
Volt Ref, 3.3V, Nsoic-8, -40 To 85Deg C | Newark Electronics |
VOLT REF, 3.3V, NSOIC-8, -40 TO 85DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REF196GSZ?
Additional datasheets, footprints and schematics for REF196GSZ are listed on our Part Details page. You can also find images and similar parts to REF196GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF196GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF196GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF196GSZ fall under?
The REF196GSZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF196GSZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF196GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF196GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF196GSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Micros, Newark Electronics and element14 have stock available or on a lead time for REF196GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF196GSZ often in real-time on the comparison pages.
What if I can't find stock of REF196GSZ?
You can fill out our help required form which you can use to request a quote for REF196GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.