Status: | Production |
---|---|
Series: | REF195 |
RoHS: | Compliant |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
No stock
|
Buy Now | |
Analog Devices
from US$3.67
|
4,185
in stock
|
Buy Now | |
Chip One Stop
from US$4.36
|
1,370
in stock
|
Buy Now | |
Distrelec
from US$5.63
|
295
in stock
|
Buy Now | |
Richardson RFPD
from US$5.13
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$4.98
|
68
in stock
|
Buy Now | |
element14
from US$5.25
|
-
|
Buy Now | |
Farnell
from US$4.95
|
-
|
Buy Now |
Initial Accuracy: ±2 mV Max |
Temperature Coefficient: 5 ppm/°C Max |
Low Supply Current: 45 µA Max |
Sleep Mode: 15 µA Max |
Low Dropout Voltage |
Load Regulation: 4 ppm/mA |
Line Regulation: 4 ppm/V |
High Output Current: 30 mA |
Short-Circuit Protection |
01CRO POWER 5VOLT REF IC | Analog Devices |
Analog Devices Voltage Reference 5V 30mA NSOIC- | Distrelec |
VOLTAGE REFERENCE | Richardson RFPD |
Volt Ref, 5V, Nsoic-8, -40 To 85Deg C | Newark Electronics |
IC VOLT REFERENCE LDO 5.0V 8SOIC | RS |
VOLT REF, 5V, NSOIC-8, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a REF195ESZ?
Additional datasheets, footprints and schematics for REF195ESZ are listed on our Part Details page. You can also find images and similar parts to REF195ESZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF195ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF195ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF195ESZ fall under?
The REF195ESZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF195ESZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF195ESZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF195ESZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF195ESZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Distrelec, Richardson RFPD and Newark Electronics have stock available or on a lead time for REF195ESZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF195ESZ often in real-time on the comparison pages.
What if I can't find stock of REF195ESZ?
You can fill out our help required form which you can use to request a quote for REF195ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.