Status: | Production |
---|---|
Series: | REF194 |
RoHS: | Compliant |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.23
|
10,020
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
1,429
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
244
in stock
|
Buy Now | |
element14
from US$3.19
|
244
in stock
|
Buy Now | |
Farnell
from US$2.96
|
244
in stock
|
Buy Now | |
Richardson RFPD
from US$2.92
|
48
in stock
|
Buy Now |
Initial Accuracy: ±2 mV Max |
Temperature Coefficient: 5 ppm/°C Max |
Low Supply Current: 45 µA Max |
Sleep Mode: 15 µA Max |
Low Dropout Voltage |
Load Regulation: 4 ppm/mA |
Line Regulation: 4 ppm/V |
High Output Current: 30 mA |
Short-Circuit Protection |
MICROPOWER VOLTAGE REF | Analog Devices |
Volt Ref, 4.5V, Nsoic-8, -40 To 85Deg C | Newark Electronics |
VOLT REF, 4.5V, NSOIC-8, -40 TO 85DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REF194GSZ?
Additional datasheets, footprints and schematics for REF194GSZ are listed on our Part Details page. You can also find images and similar parts to REF194GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF194GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF194GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF194GSZ fall under?
The REF194GSZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF194GSZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF194GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF194GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF194GSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF194GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF194GSZ often in real-time on the comparison pages.
What if I can't find stock of REF194GSZ?
You can fill out our help required form which you can use to request a quote for REF194GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.