REF193GSZ-REEL Series Voltage References by Analog Devices

Status: Production
Series: REF193
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REF19x series precision band gap voltage references use a patented temperature drift curvature correction circuit and laser trimming of highly stable, thin-film resistors to achieve a very low temperature coefficient and high initial accuracy.The REF19x series is made up of micropower, low dropout voltage (LDV) devices, providing stable output voltage from supplies as low as 100 mV above the output voltage and consuming less than 45 μA of supply current. In sleep mode, which is enabled by applying a low TTL or CMOS level to the SLEEP pin, the output is turned off and supply current is further reduced to less than 15 μA.The REF19x series references are specified over the extended industrial temperature range (−40°C to +85°C) with typical performance specifications over −40°C to +125°C for

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Farnell
Farnell
from US$3.75
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.15
12,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.72
6,933
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.85
6,773
in stock
Buy Now
Logo for element14
element14
from US$3.29
6,375
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.92
-
Buy Now

Features

Initial Accuracy: ±2 mV Max
Temperature Coefficient: 5 ppm/°C Max
Low Supply Current: 45 µA Max
Sleep Mode: 15 µA Max
Low Dropout Voltage
Load Regulation: 6 ppm/mA
Line Regulation: 4 ppm/V
High Output Current: 30 mA
Short-Circuit Protection

Alternative Descriptions

MICROPWR PRECISION REF IC | Analog Devices
Volt Ref, 3V, Nsoic-8, -40 To 85Deg C | Newark Electronics
VOLT REF, 3V, NSOIC-8, -40 TO 85DEG C | element14
VOLTAGE REFERENCE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF193GSZ-REEL?

Additional datasheets, footprints and schematics for REF193GSZ-REEL are listed on our Part Details page. You can also find images and similar parts to REF193GSZ-REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF193GSZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF193GSZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF193GSZ-REEL fall under?

The REF193GSZ-REEL is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to REF193GSZ-REEL when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF193GSZ-REEL you can contact the distributor directly for product support, shipping queries etc.

Is the REF193GSZ-REEL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for REF193GSZ-REEL have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for REF193GSZ-REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF193GSZ-REEL often in real-time on the comparison pages.

What if I can't find stock of REF193GSZ-REEL?

You can fill out our help required form which you can use to request a quote for REF193GSZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay