REF1933AIDDCT Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 3.3V SOT-23-5

Status: Unknown
Series: REF1933 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Applications with only a positive supply voltage often require an additional stable voltage in the middle of the analog-to-digital converter (ADC) input range to bias input bipolar signals. The REF19xx provides a reference voltage (VREF) for the ADC and a second highly-accurate voltage (VBIAS) that can be used to bias the input bipolar signals. The REF19xx offers excellent temperature drift (25 ppm/°C, max) and initial accuracy (0.1%) on both the VREF and VBIAS outputs while operating at a quiescent current less than 430 µA. In addition, the VREF and VBIAS outputs track each other with a precision of 6 ppm/°C (max) across the temperature range of –40°C to 85°C. All these features increase the precision of the signal chain and decrease board space, while reducing the cost of the system as compared to a discrete solution. Extremely low dropout voltage of only 10 mV allows operation from very low input voltages, which can be very useful in battery-operated systems. Both the VREF and VBIAS voltages have the same excellent specifications and can sink and source current equally well. Very good long-term stability and low noise levels make these devices ideally-suited for high-precision industrial applications.

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for Farnell
Farnell
from US$3.29
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.26
60,928
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.00
231
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.05
-
Buy Now
Logo for element14
element14
from US$3.96
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range REF1933 Series
Reference Voltage 3.3V
Initial Accuracy 0.1%
Temperature Coefficient ± 10ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Input Voltage Max 5.5V
Input Voltage Min 3.32V
Reference Volts 3.3V

Alternative Descriptions

3.3-V Vref, dual-output Vref & Vref/2 voltage reference | Texas Instruments
Voltage Ref, Series, 3.3V, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF1933AIDDCT?

Additional datasheets, footprints and schematics for REF1933AIDDCT are listed on our Part Details page. You can also find images and similar parts to REF1933AIDDCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF1933AIDDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF1933AIDDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF1933AIDDCT fall under?

The REF1933AIDDCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF1933AIDDCT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF1933AIDDCT you can contact the distributor directly for product support, shipping queries etc.

Is the REF1933AIDDCT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF1933AIDDCT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF1933AIDDCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF1933AIDDCT often in real-time on the comparison pages.

What if I can't find stock of REF1933AIDDCT?

You can fill out our help required form which you can use to request a quote for REF1933AIDDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay