Status: | Production |
---|---|
Series: | REF192 |
RoHS: | Compliant |
Prices starting from US$2.51
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.11 |
No stock
|
Buy Now | |
Analog Devices | US$5.36 |
126,733
|
Buy Now | |
Chip One Stop | US$2.68 |
1,847
|
Buy Now | |
Newark Electronics | US$3.23 |
1,348
|
Buy Now | |
element14 | US$3.22 |
1,150
|
Buy Now | |
Transfer Multisort Elektronik | US$3.70 |
828
|
Buy Now | |
Richardson RFPD | US$3.03 |
71
|
Buy Now | |
Micros | US$2.51 |
39
|
Buy Now |
Initial Accuracy: ±2 mV Max |
Temperature Coefficient: 5 ppm/°C Max |
Low Supply Current: 45 µA Max |
Sleep Mode: 15 µA Max |
Low Dropout Voltage |
Load Regulation: 4 ppm/mA |
Line Regulation: 4 ppm/V |
High Output Current: 30 mA |
Short-Circuit Protection |
MICROPOWER VOLTAGE REF | Analog Devices |
Volt Ref, 2.5V, Nsoic-8, -40 To 85Deg C | Newark Electronics |
VOLT REF, 2.5V, NSOIC-8, -40 TO 85DEG C | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
VOLTAGE REFERENCE | Richardson RFPD |
Series Voltage Reference | Micros |
Where can I find additional details, specifications and documents for a REF192GSZ?
Additional datasheets, footprints and schematics for REF192GSZ are listed on our Part Details page. You can also find images and similar parts to REF192GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF192GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF192GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF192GSZ fall under?
The REF192GSZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF192GSZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF192GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF192GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF192GSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF192GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF192GSZ often in real-time on the comparison pages.
What if I can't find stock of REF192GSZ?
You can fill out our help required form which you can use to request a quote for REF192GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.