Status: | Unknown |
---|---|
Series: | REF1112 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | REF1112 Series |
Reference Voltage | 1.25V |
Initial Accuracy | 0.2% |
Temperature Coefficient | 15ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Reference Voltage Tolerance | 2.5mV |
Reference Volts | 1.25V |
Topology | Shunt |
V-Ref Precision 1.25V 5mA 3-Pin SOT-23 | RS |
Voltage Ref, Shunt, 1.25V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF1112AIDBZT?
Additional datasheets, footprints and schematics for REF1112AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF1112AIDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF1112AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF1112AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF1112AIDBZT fall under?
The REF1112AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF1112AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF1112AIDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the REF1112AIDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF1112AIDBZT have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF1112AIDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF1112AIDBZT often in real-time on the comparison pages.
What if I can't find stock of REF1112AIDBZT?
You can fill out our help required form which you can use to request a quote for REF1112AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.