Status: | Unknown |
---|---|
Series: | REF102 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF102 Series |
Reference Voltage | 10V |
Initial Accuracy | 2.5mV |
Temperature Coefficient | 2.5ppm/°C |
Voltage Reference Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 102 |
Input Voltage | 11.4V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 11.4V |
Operating Temperature Range | -25°C to +85°C |
Reference Volt Tolerance ±% | 0.05% |
Reference Voltage Tolerance | 2.5mV |
Reference Volts | 10V |
Temperature Coeff. + | 2.5ppm/°C |
Termination Type | Through Hole |
Topology | Series |
Voltage Ref, Series, 10V, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF102CP?
Additional datasheets, footprints and schematics for REF102CP are listed on our Part Details page. You can also find images and similar parts to REF102CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF102CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF102CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF102CP fall under?
The REF102CP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF102CP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF102CP you can contact the distributor directly for product support, shipping queries etc.
Is the REF102CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF102CP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for REF102CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF102CP often in real-time on the comparison pages.
What if I can't find stock of REF102CP?
You can fill out our help required form which you can use to request a quote for REF102CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.