Status: | Unknown |
---|---|
Series: | REF1004 Series |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.78
|
362
in stock
|
Buy Now | |
Rapid Electronics
from US$3.39
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$5.27
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.51
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$5.73
|
-
|
Buy Now | |
element14
from US$6.02
|
-
|
Buy Now | |
Texas Instruments
from US$2.20
|
-
|
Buy Now | |
Farnell
from US$5.92
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | REF1004 Series |
Reference Voltage | 1.235V |
Initial Accuracy | 4mV |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Reference Voltage Tolerance | 4mV |
Reference Volts | 1.235V |
Topology | Shunt |
TEX SOIC8 voltage reference,REF1004C-1.2 | RS |
Two Terminal Voltage Reference 1 Output 1.2V | Rapid Electronics |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Ref, Shunt, 1.235V, Soic-8 | Newark Electronics |
1.235-V, 20-ppm/°C micropower voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a REF1004C-1.2?
Additional datasheets, footprints and schematics for REF1004C-1.2 are listed on our Part Details page. You can also find images and similar parts to REF1004C-1.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF1004C-1.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF1004C-1.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF1004C-1.2 fall under?
The REF1004C-1.2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF1004C-1.2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF1004C-1.2 you can contact the distributor directly for product support, shipping queries etc.
Is the REF1004C-1.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF1004C-1.2 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for REF1004C-1.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF1004C-1.2 often in real-time on the comparison pages.
What if I can't find stock of REF1004C-1.2?
You can fill out our help required form which you can use to request a quote for REF1004C-1.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.