Status: | Production |
---|---|
Series: | REF02 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 5V |
Initial Accuracy | 25mV |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+5V, +10V Precision Voltage Re | Analog Devices |
VOLTAGE REFERENCE, SERIES, 5V, SOIC-8 | Farnell |
Voltage Reference, Series, 5V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF02HSA+?
Additional datasheets, footprints and schematics for REF02HSA+ are listed on our Part Details page. You can also find images and similar parts to REF02HSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF02HSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02HSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF02HSA+ fall under?
The REF02HSA+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF02HSA+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF02HSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the REF02HSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF02HSA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for REF02HSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF02HSA+ often in real-time on the comparison pages.
What if I can't find stock of REF02HSA+?
You can fill out our help required form which you can use to request a quote for REF02HSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.