Status: | Production |
---|---|
Series: | REF02 |
RoHS: | Compliant |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.85
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$3.95
|
987
in stock
|
Buy Now | |
Newark Electronics
from US$6.94
|
150
in stock
|
Buy Now | |
element14
from US$6.08
|
150
in stock
|
Buy Now | |
Farnell
from US$5.98
|
150
in stock
|
Buy Now | |
Analog Devices
from US$5.81
|
125
in stock
|
Buy Now | |
Richardson RFPD
from US$5.57
|
-
|
Buy Now |
Volt Ref, 5V, Dip-8, -40 To 85Deg C | Newark Electronics |
VOLT REF, 5V, DIP-8, -40 TO 85DEG C | element14 |
+5V PREC VOLT REFERENCE/T | Analog Devices |
V-Ref Precision 5V 10mA 8-Pin PDIP | RS |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REF02HPZ?
Additional datasheets, footprints and schematics for REF02HPZ are listed on our Part Details page. You can also find images and similar parts to REF02HPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF02HPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02HPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF02HPZ fall under?
The REF02HPZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF02HPZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF02HPZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF02HPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF02HPZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for REF02HPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF02HPZ often in real-time on the comparison pages.
What if I can't find stock of REF02HPZ?
You can fill out our help required form which you can use to request a quote for REF02HPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.