REF02HP+

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for REF02HP+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for REF02HP+
Series Information for REF02HP+ - Maxim Integrated

Description

VOLTAGE REF SERIES 5V DIP-8
The REF01/REF02 are industry-standard precision volt- age references. The stable 10V output of the REF01 can be adjusted over a ±6% range with minimal effect on temperature stability. The 5V output REF02 can also be adjusted over a ±6% range. The 10V REF01 has a single-supply operation over an input voltage range of 13V to 33V, while the 5V REF02 has a single-supply operation over an input voltage range of 7V to 33V. Both devices offer a low-current drain of 1mA. The REF02 also provides a TEMP pin whose output voltage varies linearly with temperature, making this device suitable for a wide variety of temperature-sensing and control applications. For new designs, refer to the MAX6035 or MAX6143 data sheets.

Specifications

Voltage Reference Type:
Series - Fixed
Product Range:
REF02 Series
Reference Voltage:
5V
Initial Accuracy:
25mV
Temperature Coefficient:
± 10ppm/°C
Voltage Reference Case Style:
DIP
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

V-Ref Precision 5V 21mA 8-Pin PDIP N

Avnet America product

Avnet Europe

V-Ref Precision 5V 21mA 8-Pin PDIP N

Avnet Europe product

Future Electronics

+5V, +10V Precision Voltage References