Status: | Production |
---|---|
Series: | REF02 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | REF02 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF02 Series |
Reference Voltage | 5V |
Initial Accuracy | 50mV |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 02 |
Input Voltage | 8V to 33V |
Input Voltage Max | 33V |
Input Voltage Min | 8V |
Junction Temperature Tj Max | 75°C |
Junction Temperature Tj Min | 0°C |
Logic Function Number | 2 |
Operating Temperature Range | 0°C to +75°C |
Reference Volt Tolerance ±% | 0.2% |
Reference Voltage Tolerance | 50mV |
Reference Volts | 5V |
Temperature Coeff. + | 10ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.2% |
Topology | Series |
Voltage Ref, Series, 5V, Soic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 5V, SOIC-8 | element14 |
V-Ref Precision 5V 21mA 8-Pin SOIC N | Avnet Asia |
Where can I find additional details, specifications and documents for a REF02CSA+?
Additional datasheets, footprints and schematics for REF02CSA+ are listed on our Part Details page. You can also find images and similar parts to REF02CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF02CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF02CSA+ fall under?
The REF02CSA+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF02CSA+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF02CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the REF02CSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF02CSA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for REF02CSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF02CSA+ often in real-time on the comparison pages.
What if I can't find stock of REF02CSA+?
You can fill out our help required form which you can use to request a quote for REF02CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.