Status: | Production |
---|---|
Series: | REF02 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | REF02 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF02 Series |
Reference Voltage | 5V |
Initial Accuracy | 50mV |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+5V, +10V Precision Voltage Re | Analog Devices |
Voltage Ref, Series, 5V, Nsoic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 5V, NSOIC-8 | element14 |
V-Ref Precision 5V 21mA 8-Pin SOIC N | Avnet Asia |
Where can I find additional details, specifications and documents for a REF02CESA+?
Additional datasheets, footprints and schematics for REF02CESA+ are listed on our Part Details page. You can also find images and similar parts to REF02CESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF02CESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02CESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF02CESA+ fall under?
The REF02CESA+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF02CESA+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF02CESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the REF02CESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF02CESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for REF02CESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF02CESA+ often in real-time on the comparison pages.
What if I can't find stock of REF02CESA+?
You can fill out our help required form which you can use to request a quote for REF02CESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.