REF02BUE4 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 5V SOIC-8

Status: Unknown
Series: REF02 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Voltage Reference Type Series - Fixed
Product Range REF02 Series
Reference Voltage 5V
Initial Accuracy 10mV
Temperature Coefficient ± 4ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 2
Input Voltage 8V to 33V
Input Voltage Max 33V
Input Voltage Min 8V
Operating Temperature Range -40°C to +85°C
Power Dissipation Max 15mW
Reference Volt Tolerance ±% 1%
Reference Voltage Tolerance 10mV
Reference Volts 5V
Temperature Coeff. + 10ppm/°C
Termination Type Surface Mount Device
Topology Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF02BUE4?

Additional datasheets, footprints and schematics for REF02BUE4 are listed on our Part Details page. You can also find images and similar parts to REF02BUE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF02BUE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02BUE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF02BUE4 fall under?

The REF02BUE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF02BUE4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF02BUE4 you can contact the distributor directly for product support, shipping queries etc.

Is the REF02BUE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF02BUE4 have stock available?

There is no stock from authorised distributors for REF02BUE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF02BUE4 often in real-time on the comparison pages.

What if I can't find stock of REF02BUE4?

You can fill out our help required form which you can use to request a quote for REF02BUE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay