REF02BU Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 5V SOIC-8

Status: Unknown
Series: REF02 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.98

Distributor Stock
Logo for RS
RS
from US$6.89
72
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.98
12,645
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.09
74
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.08
-
Buy Now
Logo for element14
element14
from US$8.49
-
Buy Now
Logo for Farnell
Farnell
from US$8.41
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range REF02 Series
Reference Voltage 5V
Initial Accuracy 10mV
Temperature Coefficient ± 4ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8Pins

Alternative Descriptions

Wide supply range, 5-V output precision voltage reference | Texas Instruments
TEX SOIC8voltage reference IC,REF02BU 5V | RS
Ic, Sm Volt Reference 5V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF02BU?

Additional datasheets, footprints and schematics for REF02BU are listed on our Part Details page. You can also find images and similar parts to REF02BU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF02BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02BU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF02BU fall under?

The REF02BU is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF02BU when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF02BU you can contact the distributor directly for product support, shipping queries etc.

Is the REF02BU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF02BU have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for REF02BU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF02BU often in real-time on the comparison pages.

What if I can't find stock of REF02BU?

You can fill out our help required form which you can use to request a quote for REF02BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay