Status: | Unknown |
---|---|
Series: | REF02 Series |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.62
|
10
in stock
|
Buy Now | |
Texas Instruments
from US$2.24
|
1,595
in stock
|
Buy Now | |
Newark Electronics
from US$5.35
|
490
in stock
|
Buy Now | |
element14
from US$6.26
|
490
in stock
|
Buy Now | |
Farnell
from US$5.38
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.78
|
245
in stock
|
Buy Now | |
Chip One Stop
from US$3.73
|
109
in stock
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF02 Series |
Reference Voltage | 5V |
Initial Accuracy | 15mV |
Temperature Coefficient | ± 4ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 8V to 33V |
Input Voltage Max | 33V |
Input Voltage Min | 8V |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 0.2% |
Reference Voltage Tolerance | 15mV |
Reference Volts | 5V |
Topology | Series |
Wide supply range, 5-V output precision voltage reference | Texas Instruments |
Voltage Ref, Series, 5V, Soic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 5V, SOIC-8 | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
+5V Precision Voltage Reference, REF02AU | RS |
Where can I find additional details, specifications and documents for a REF02AU?
Additional datasheets, footprints and schematics for REF02AU are listed on our Part Details page. You can also find images and similar parts to REF02AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF02AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF02AU fall under?
The REF02AU is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF02AU when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF02AU you can contact the distributor directly for product support, shipping queries etc.
Is the REF02AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF02AU have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for REF02AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF02AU often in real-time on the comparison pages.
What if I can't find stock of REF02AU?
You can fill out our help required form which you can use to request a quote for REF02AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.