REF02APG4 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 5V DIP-8

Status: Unknown
Series: REF02 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Voltage Reference Type Series - Fixed
Product Range REF02 Series
Reference Voltage 5V
Initial Accuracy 15mV
Temperature Coefficient 4ppm/°C
Voltage Reference Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 02
Input Voltage 8V to 33V
Input Voltage Max 33V
Input Voltage Min 8V
Junction Temperature Tj Max 85°C
Junction Temperature Tj Min -40°C
Logic Function Number 2
Operating Temperature Range -40°C to +85°C
Power Dissipation Max 15mW
Reference Volt Tolerance ±% 0.2%
Reference Voltage Tolerance 15mV
Reference Volts 5V
Temperature Coeff. + 25ppm/°C
Termination Type Through Hole
Tolerance 0.2%
Topology Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF02APG4?

Additional datasheets, footprints and schematics for REF02APG4 are listed on our Part Details page. You can also find images and similar parts to REF02APG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF02APG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02APG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF02APG4 fall under?

The REF02APG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF02APG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF02APG4 you can contact the distributor directly for product support, shipping queries etc.

Is the REF02APG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF02APG4 have stock available?

There is no stock from authorised distributors for REF02APG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF02APG4 often in real-time on the comparison pages.

What if I can't find stock of REF02APG4?

You can fill out our help required form which you can use to request a quote for REF02APG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay