Status: | Production |
---|---|
Series: | REF01 |
RoHS: | Compliant |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
No stock
|
Buy Now | |
Schukat Electronic
from US$3.57
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
192
in stock
|
Buy Now | |
Richardson RFPD
from US$2.41
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.07
|
41
in stock
|
Buy Now | |
element14
from US$2.47
|
38
in stock
|
Buy Now | |
Farnell
from US$2.45
|
38
in stock
|
Buy Now |
High output accuracy: 10.0 V Output, ±0.3% maximum |
Adjustable output: ±3% minimum |
Excellent temperature stability: 8.5 ppm/°C maximum |
High supply voltage range: up to 36 V maximum |
Low supply current: 1.4 mA maximum |
High load-driving capability: 10 mA maximum |
Temperature output function |
Low Noise: 30 µVP-P typical |
U-Ref 10V 0,3% SO8 | Schukat Electronic |
Volt Ref, 10V, Nsoic-8, -40 To 85Deg C | Newark Electronics |
VOLTAGE REFERENCE | Richardson RFPD |
IC: voltage reference source | Transfer Multisort Elektronik |
VOLT REF, 10V, NSOIC-8, -40 TO 85DEG C | element14 |
Voltage reference REF-01CS 10V | RS |
Where can I find additional details, specifications and documents for a REF01CSZ?
Additional datasheets, footprints and schematics for REF01CSZ are listed on our Part Details page. You can also find images and similar parts to REF01CSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF01CSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF01CSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF01CSZ fall under?
The REF01CSZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF01CSZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF01CSZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF01CSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF01CSZ have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Richardson RFPD, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for REF01CSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF01CSZ often in real-time on the comparison pages.
What if I can't find stock of REF01CSZ?
You can fill out our help required form which you can use to request a quote for REF01CSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.