Status: | Production |
---|---|
Series: | REF01 |
RoHS: | Compliant |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.92
|
No stock
|
Buy Now | |
Analog Devices
from US$3.48
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
326
in stock
|
Buy Now | |
element14
from US$3.68
|
192
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
41
in stock
|
Buy Now | |
Schukat Electronic
from US$3.13
|
-
|
Buy Now | |
Distrelec
from US$4.17
|
-
|
Buy Now | |
Richardson RFPD
from US$3.21
|
-
|
Buy Now |
High output accuracy: 10.0 V Output, ±0.3% maximum |
Adjustable output: ±3% minimum |
Excellent temperature stability: 8.5 ppm/°C maximum |
High supply voltage range: up to 36 V maximum |
Low supply current: 1.4 mA maximum |
High load-driving capability: 10 mA maximum |
Temperature output function |
Low Noise: 30 µVP-P typical |
e+10V PRECISION VOLTAGE RE | Analog Devices |
Volt Ref, 10V, Dip-8, -40 To 85Deg C | Newark Electronics |
VOLT REF, 10V, DIP-8, -40 TO 85DEG C | element14 |
U-Ref 10V 0,3% DIP8 | Schukat Electronic |
Analog Devices Voltage Reference 10V 10mA PDIP- | Distrelec |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a REF01CPZ?
Additional datasheets, footprints and schematics for REF01CPZ are listed on our Part Details page. You can also find images and similar parts to REF01CPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF01CPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF01CPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF01CPZ fall under?
The REF01CPZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF01CPZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF01CPZ you can contact the distributor directly for product support, shipping queries etc.
Is the REF01CPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for REF01CPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for REF01CPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF01CPZ often in real-time on the comparison pages.
What if I can't find stock of REF01CPZ?
You can fill out our help required form which you can use to request a quote for REF01CPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.