Status: | Active |
---|---|
Series: | RE46C190 |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.34
|
2,214
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
-
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Two AA battery Operation |
Low Quiescent Current Consumption |
Internal IRED driver with Programmable IRED Current |
Programmable Photo Amplifier |
Programmable Smoke Sensitivity Levels |
9 Minute Timer for Reduced Sensitivity Operation |
Chamber Test with Programmable Sensitivity Level |
Internal Low Battery Test with Programmable Threshold |
Interconnect up to 40 Detectors |
Local Alarm Memory |
Temporal or Continuous Horn Pattern |
All internal Oscillator |
Internal Power On Reset |
Available 16L N SOIC |
Type | Photoelectric |
---|---|
Powerup Low Battery Test | False |
Internal POR | True |
Horn Driver Alarm Pattern | NFPA Temporal or Continuous Tone |
Operating Voltage Min | 2 |
Operating Voltage Max | 5 |
Typical Iq (uA) | 1 |
Operating Temp Min | -10 |
Operating Temp Max | 60 |
Chamber test | True |
Sensitivity Timer | True |
Alarm Interconnect | True |
Low Battery Detect | True |
Alarm Memory | True |
Pins | Packaging | 16 | SOIC |
Temp Range | -10C to +60C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.3 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
PHOTO SMOKE IC | Microchip Technology |
IC, Driver | RS Americas |
Cmos Smoke Detector, 5V, 1Ua, Soic-16 | Newark Electronics |
RE46C190 Series Interconnect/Timer Mode Photoelectric Smoke Detector - SOIC-16 | Future Electronics |
CMOS Low Voltage Photoelectric Smoke Detector ASIC 16-Pin SOIC | Avnet America |
SENSOR, PHOTOELEC SMOKE DET, 16SOIC | Farnell |
Where can I find additional details, specifications and documents for a RE46C190S16F?
Additional datasheets, footprints and schematics for RE46C190S16F are listed on our Part Details page. You can also find images and similar parts to RE46C190S16F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE46C190S16F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE46C190S16F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE46C190S16F fall under?
The RE46C190S16F is listed under Semiconductors - ICs > IC Sensors > Smoke Detector.
Can I view similar or alternative parts?
You can view similar parts to RE46C190S16F when available in the Smoke Detector range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE46C190S16F you can contact the distributor directly for product support, shipping queries etc.
Is the RE46C190S16F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RE46C190S16F have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RE46C190S16F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE46C190S16F often in real-time on the comparison pages.
What if I can't find stock of RE46C190S16F?
You can fill out our help required form which you can use to request a quote for RE46C190S16F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.