RE46C165S16F

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

Organise Price Comparison Results by
distributor space
Distributor Statistics for RE46C165S16F
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for RE46C165S16F
Series Information for RE46C165S16F - Microchip Technology

Features

  • feature
    1.2 minutes (RE46C167/8)
  • feature
    9 minutes (RE46C165/6)
  • feature
    >2000V ESD Protection (HBM) on All Pins
  • feature
    Alarm Memory
  • feature
    I/O Filter and Charge Dump
  • feature
    Interconnect up to 40 Detectors
  • feature
    Internal Low Battery Detection and Chamber
  • feature
    Internal Power-on Reset
  • feature
    Low Quiescent Current Consumption (<8 u00b5A)
  • feature
    Sensitivity Control Times:

Description

PHOTOELECTRIC SMOKE DET IC 16SOIC
The RE46C165/6/7/8 devices are low-power, CMOS photoelectric type, smoke detector ICs. With minimal external components, these circuits will provide all the required features for a photoelectric type smoke detector. Each design incorporates a gain selectable photo amplifier for use with an infrared emitter/detector pair. An internal oscillator strobes power to the smoke detection circuitry for 100 µs every 10 seconds to keep standby current to a minimum. If smoke is sensed, the detection rate is increased to verify an alarm condition. A high gain mode is available for push button chamber testing. A check for a low battery condition and chamber integrity is performed every 43 seconds when in standby. The temporal horn pattern supports the NFPA 72 emergency evacuation signal. An interconnect pin allows multiple detectors to be connected so when one unit alarms, all units will sound. A charge dump feature will quickly discharge the interconnect line when exiting a local alarm. The interconnect input is also digitally filtered. An internal timer allows for single button, push-to-test to be used for a reduced sensitivity mode. An alarm memory feature allows the user to determine if the unit has previously entered a local alarm condition. Utilizing low-power CMOS technology, the RE46C165/6/7/8 was designed for use in smoke detectors that comply with Underwriters Laboratory Specification UL217 and UL268. CMOS Photoelectric Smoke Detector ASIC with Interconnect, Timer Mode and Alarm Memory

Specifications

Input Voltage:
12V
IC Output Type:
Open Drain
Sensor Case Style:
SOIC
No. of Pins:
16Pins
Supply Voltage Min:
6V
Supply Voltage Max:
12V
Operating Temperature Min:
-25°C
Operating Temperature Max:
75°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)
Brief Features:
Temporal Horn Pattern Alarm Memory 9 minute Control Timer I/O Filter and Charge Dump
IC Function:
Photoelectric Smoke Detector IC with Interconnect & Timer Mode & Alarm Memory
Operating Temperature Range:
-25°C to +75°C
Supply Current:
4µA
Supply Voltage Range:
6V to 12V