RE46C141S16TF by Microchip Technology

Photoelectric Smoke Detector ASIC

Status: Active
Series: RE46C141
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The RE46C141 is low power CMOS photoelectric type smoke detector IC. With minimal external components this circuit will provide all the required features for a photoelectric type smoke detector. The RE46C141 was designed for use in smoke detectors that comply with Underwriters Laboratory Specification UL217 and UL268.

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Newark
Newark
from US$0.82
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.02
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.74
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.40
-
Buy Now

Features

Internal Power On Reset
Low Quiescent Current Consumption
Available in 16L PDIP or 16L N SOIC
ESD Protection on all Pins
Interconnect up to 40 Detectors
Temporal Horn Pattern
Low Battery and Chamber Test
Compatible with Motorola MC145012
Available in Standard Packaging or RoHS Compliant Pb Free Packaging.

Specifications

Type Photoelectric
Powerup Low Battery Test False
Internal POR True
Horn Driver Alarm Pattern NFPA Temporal
Operating Voltage Min 6
Operating Voltage Max 12
Typical Iq (uA) 4
Operating Temp Min -25
Operating Temp Max 75
Chamber test True
Sensitivity Timer True
Alarm Interconnect True
Low Battery Detect True
Alarm Memory False
Pins | Packaging 16 | SOIC
Temp Range -25C to +75C
Packing Media Tape and reel (2600)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1574
Shipping Weight (kg) 0.307692
Lead Count 16
Package Type SOIC
Package Width or Size .150in
Soldering Composition Matte Tin

Alternative Descriptions

Photoelectric Smoke Detector Ic W/Temporal 16 Soic .150In T/R Rohs Compliant: Yes |Microchip RE46C141S16TF | Newark Electronics
Photoelectric Smoke Detector Temporal Tone 16-Pin SOIC N T/R | Avnet America
Photoelectric smoke detector IC w/temporal | Microchip Technology
Photoelectric smoke detector IC w/temporal | Microchip Technology Inc. RE46C141S16TF | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RE46C141S16TF?

Additional datasheets, footprints and schematics for RE46C141S16TF are listed on our Part Details page. You can also find images and similar parts to RE46C141S16TF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RE46C141S16TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE46C141S16TF price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RE46C141S16TF you can contact the distributor directly for product support, shipping queries etc.

Is the RE46C141S16TF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for RE46C141S16TF have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for RE46C141S16TF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RE46C141S16TF often in real-time on the comparison pages.

What if I can't find stock of RE46C141S16TF?

You can fill out our help required form which you can use to request a quote for RE46C141S16TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay