Status: | Active |
---|---|
Series: | RE46C140 |
RoHS: | Compliant |
Internal Power On Reset |
Low Quiescent Current Consumption |
Available in 16L PDIP or 16L N SOIC |
ESD Protection on all Pins |
Interconnect up to 40 Detectors |
10 Minute Timer for Sensitivity Control |
Temporal Horn Pattern |
Internal Low Battery and Chamber Test |
Compatible with Allegro A5366 |
Available in Standard Packaging or RoHS Compliant Pb Free Packaging. |
Type | Photoelectric |
---|---|
Powerup Low Battery Test | False |
Internal POR | True |
Horn Driver Alarm Pattern | NFPA Temporal |
Operating Voltage Min | 6 |
Operating Voltage Max | 12 |
Typical Iq (uA) | 4 |
Operating Temp Min | -25 |
Operating Temp Max | 75 |
Chamber test | True |
Sensitivity Timer | True |
Alarm Interconnect | True |
Low Battery Detect | True |
Alarm Memory | False |
Pins | Packaging | 16 | SOIC |
Temp Range | -25C to +75C |
Packing Media | Tube (47) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.765957 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
Photoelectric Smoke Detector Ic W/Temporal, Timer 16 Soic .300In Tube Rohs Compliant: Yes |Microchip RE46C140SW16F | Newark Electronics |
Photoelectric Smoke Detector Temporal Tone 16-Pin SOIC N Tube | Avnet America |
Photoelectric smoke detector IC w/temporal, timer | Microchip Technology |
Photoelectric smoke detector IC w/temporal, timer | Microchip Technology Inc. RE46C140SW16F | RS Americas |
PHOTOELECTRIC SMOKE DET IC, 16SOIC | element14 |
Where can I find additional details, specifications and documents for a RE46C140SW16F?
Additional datasheets, footprints and schematics for RE46C140SW16F are listed on our Part Details page. You can also find images and similar parts to RE46C140SW16F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE46C140SW16F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE46C140SW16F price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE46C140SW16F you can contact the distributor directly for product support, shipping queries etc.
Is the RE46C140SW16F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RE46C140SW16F have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and element14 have stock available or on a lead time for RE46C140SW16F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE46C140SW16F often in real-time on the comparison pages.
What if I can't find stock of RE46C140SW16F?
You can fill out our help required form which you can use to request a quote for RE46C140SW16F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.