Options for Price Comparison
Distributor Statistics for RE46C117S8F
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for RE46C117S8F
Details for RE46C117S8F by Microchip Technology
RE46C117
RE46C117S8F
Buy Directly from Microchip Technology Inc (32900 in stock) $1.1600
Horn driver w/BO det
RE46C117S8F image

RE46C117S8F by Microchip Technology

Horn driver w/BO det
Features
Low Quiescent Current
10V Up Converter
Low Horn Driver Ron
Available in Standard Packaging or RoHS Compliant Pb Free Packaging
Description
The RE46C117 is intended for use in 3V or 4.5V battery or battery-backed applications. The circuit features a DC-to-DC up-converter and driver circuit suitable for driving a piezoelectric horn
Specifications
HD Type:
Piezoelectric Horn Drivers
Vin Max (V):
5
Vin Min (V):
2
Operating Temp Max:
50
Brown Out:
True
Inductive Boost:
True
Temperature Range:
0C to +50C
Alternate Descriptions
DC to DC Converter and Piezoelectric Horn Driver 8-Pin SOIC Tube Avnet America
Horn driver w/BO det Microchip Technology Inc
Horn driver w/BO det8 SOIC 3.90mm(.150in) TUBE Allied Electronics & Automation
RE46C117 Series 5 V DC to DC Converter and Piezoelectric Horn Driver - SOIC8 Future Electronics
Details for RE46C117S8F by Microchip Technology
RE46C117
RE46C117S8F
Buy Directly from Microchip Technology Inc (32900 in stock) $1.1600
IC HORN DRIVER W/BO DET 8SOIC
RE46C117S8F image

RE46C117S8F by Microchip Technology

IC HORN DRIVER W/BO DET 8SOIC
Features
10V Up Converter
Available in Standard Packaging or RoHS
Low Horn Driver Ron
Part Information
RE46C117S8F image
RoHS Compliant
Description
The RE46C117 is intended for use in 3V or 4.5V battery or battery-backed applications. The circuit features a DC-to-DC up-converter and driver circuit suitable for driving a piezoelectric horn
Specifications
IC Function:
DC-to-DC Converter & Piezoelectric Horn Driver
Supply Voltage Min:
2V
Supply Voltage Max:
5V
IC Package Type:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
50°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)
Brief Features:
Low Quiescent Current Low Horn Driver Ron
Operating Temperature Range:
0°C to +50°C
Supply Voltage Range:
2V to 5V
Termination Type:
Surface Mount Device
Alternate Descriptions
DC to DC Converter and Piezoelectric Horn Driver 8-Pin SOIC Tube Avnet America
Horn driver w/BO det Microchip Technology Inc
Horn driver w/BO det8 SOIC 3.90mm(.150in) TUBE Allied Electronics & Automation
RE46C117 Series 5 V DC to DC Converter and Piezoelectric Horn Driver - SOIC8 Future Electronics