Status: | Active |
---|---|
Series: | RE46C108 |
RoHS: | Compliant |
Low Quiescent Current |
Low Horn Driver Ron |
Voltage Regulation to 3.3V or 5V |
Available in DIP and SOIC packaging |
Available in Standard Packaging or RoHS Compliant Pb Free Packaging |
Vin Min (V) | 6 |
---|---|
Vin Max (V) | 12 |
LED Drive | False |
Voltage Regulator | 3.3V or 5V |
Low Battery Detection | False |
Interconnect | False |
Power Good | False |
Brown Out | True |
Charge Pump | False |
Inductive Boost | False |
Operating Temp Min | -40 |
Operating Temp Max | 85 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Piezoelectic Horn Driver, 8-Dip | Newark Electronics |
Piezoelectric Horn Driver and Voltage Regulator 8-Pin PDIP | Avnet America |
Horn driver w/Vreg, BO det | Microchip Technology |
Microchip RE46C108E8F, Piezoelectric Driver, 8-Pin, PDIP | Microchip Technology Inc. RE46C108E8F | RS Americas |
IC, HORN DRV, W/VREG, BO DET, 8PDIP | element14 |
Where can I find additional details, specifications and documents for a RE46C108E8F?
Additional datasheets, footprints and schematics for RE46C108E8F are listed on our Part Details page. You can also find images and similar parts to RE46C108E8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE46C108E8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE46C108E8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE46C108E8F fall under?
The RE46C108E8F is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to RE46C108E8F when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE46C108E8F you can contact the distributor directly for product support, shipping queries etc.
Is the RE46C108E8F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RE46C108E8F have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and element14 have stock available or on a lead time for RE46C108E8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE46C108E8F often in real-time on the comparison pages.
What if I can't find stock of RE46C108E8F?
You can fill out our help required form which you can use to request a quote for RE46C108E8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.