Status: | Active |
---|---|
Series: | RE46C105 |
RoHS: | Compliant |
Low Quiescent Current |
Low Horn Driver Ron |
Voltage Regulation to 3.3V or 5V |
Low Battery Detection |
Available in DIP and SOIC packaging |
Available in Standard Packaging or RoHS Compliant Pb Free Packaging |
Vin Min (V) | 6 |
---|---|
Vin Max (V) | 13.8 |
LED Drive | True |
Voltage Regulator | 3.3V or 5V |
Low Battery Detection | True |
Interconnect | False |
Power Good | False |
Brown Out | True |
Charge Pump | False |
Inductive Boost | False |
Operating Temp Min | -40 |
Operating Temp Max | 85 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2600) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Piezoelectric Horn Driver 14-Pin SOIC T/R | Avnet America |
Horn driver w/Vreg, LED, low batt det, BO det | Microchip Technology |
Horn driver w/Vreg, LED, low batt det, BO det | Microchip Technology Inc. RE46C105S14TF | RS Americas |
Where can I find additional details, specifications and documents for a RE46C105S14TF?
Additional datasheets, footprints and schematics for RE46C105S14TF are listed on our Part Details page. You can also find images and similar parts to RE46C105S14TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE46C105S14TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE46C105S14TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE46C105S14TF you can contact the distributor directly for product support, shipping queries etc.
Is the RE46C105S14TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RE46C105S14TF have stock available?
Authorised distributors including Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for RE46C105S14TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE46C105S14TF often in real-time on the comparison pages.
What if I can't find stock of RE46C105S14TF?
You can fill out our help required form which you can use to request a quote for RE46C105S14TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.