Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.40
|
1,046
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
55,625
in stock
|
Buy Now | |
Rapid Electronics
from US$2.57
|
3,925
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
634
in stock
|
Buy Now | |
Heilind Electronics
from US$2.10
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.10
|
125
in stock
|
Buy Now | |
RS Americas
from US$3.03
|
20
in stock
|
Buy Now | |
Sorelec
-
|
350
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 2.88kohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 6A |
Contact Current DC Max | 6A |
Contact Current Max | 6A |
Contact Voltage AC Nom | 240V |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 4000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 10mm |
External Height | 10.6mm |
External Length / Height | 10.6mm |
External Width | 20mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 5ms |
Relay Type | Power |
Release Time | 1ms |
Switching Voltage AC / DC Max | 400VAC |
Voltage Rating VAC | 240VAC |
POWER RELAY 24V 6A 1NO THT | TTI Europe |
General Purpose Relays RE034024 | Rapid Electronics |
SPST-NO PCB (AgNi) relay, 6A 24Vdc coil | RS |
General Purpose Relay, Re Series, Power, Non Latching, Spst-No, 24 Vdc, 6 A Rohs Compliant: Yes |Te Connectivity RE034024 | Newark Electronics |
MINIATURE PCB RELAY RE RE034024 | Heilind Electronics |
Shrack, SPST-NO PCB (AgNi) relay, 6A 24Vdc coil | TE Connectivity RE034024 | RS Americas |
Electromechanical Relay SPST-NO 15A 24VDC 2.88KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RE034024?
Additional datasheets, footprints and schematics for RE034024 are listed on our Part Details page. You can also find images and similar parts to RE034024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE034024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE034024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE034024 fall under?
The RE034024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE034024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE034024 you can contact the distributor directly for product support, shipping queries etc.
Is the RE034024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE034024 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for RE034024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE034024 often in real-time on the comparison pages.
What if I can't find stock of RE034024?
You can fill out our help required form which you can use to request a quote for RE034024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.