Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
954
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
26,425
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
1,998
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
1,136
in stock
|
Buy Now | |
Heilind Electronics
from US$2.10
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.10
|
125
in stock
|
Buy Now | |
RS Americas
from US$3.03
|
13
in stock
|
Buy Now | |
Sorelec
-
|
1,975
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 6A |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 720ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 6A |
Contact Current DC Max | 6A |
Contact Current Max | 6A |
Contact Voltage AC Nom | 240V |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 4000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 10mm |
External Height | 10.6mm |
External Length / Height | 10.6mm |
External Width | 20mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 5ms |
Relay Type | Power |
Release Time | 1ms |
Switching Voltage AC / DC Max | 400VAC |
Voltage Rating VAC | 240VAC |
POWER RELAY 12V 6A 1NO THT | TTI Europe |
General Purpose Relays RE034024 | Rapid Electronics |
SPST-NO PCB (AgNi) relay, 6A 12Vdc coil | RS |
RE034012 | Heilind Electronics |
Shrack, SPST-NO PCB (AgNi) relay, 6A 12Vdc coil | TE Connectivity RE034012 | RS Americas |
Power Relay 1 Form A (NO) 250V 12VDC Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a RE034012?
Additional datasheets, footprints and schematics for RE034012 are listed on our Part Details page. You can also find images and similar parts to RE034012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE034012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE034012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE034012 fall under?
The RE034012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE034012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE034012 you can contact the distributor directly for product support, shipping queries etc.
Is the RE034012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE034012 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, RS and Heilind Electronics have stock available or on a lead time for RE034012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE034012 often in real-time on the comparison pages.
What if I can't find stock of RE034012?
You can fill out our help required form which you can use to request a quote for RE034012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.