Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Prices starting from US$1.85
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 6A |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 720ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 6A |
Contact Current DC Max | 6A |
Contact Current Max | 6A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10mm |
External Height | 10.6mm |
External Length / Height | 10.6mm |
External Width | 20mm |
Mechanical Life | 30000000 |
Must Actuate Voltage | 8.4VDC |
No. of Pins | 4Pins |
Nom Operating Power | 200mW |
Operating Frequency Max | 1200Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 5ms |
Power/Signal Relay SPST Momentary | Rapid Electronics |
Relay pcb SPST 1NO 6A 12VDC coil | RS |
Electromechanical Relay SPST-NO 15A 12VDC 720Ohm Through Hole | Avnet America |
Shrack, RELAY,12VDC,1POLENO, H, 2-1393217-2 | TE Connectivity RE032012 | RS Americas |
RELAY, SPST-NO, 250VAC, 6A | element14 |
Relay, Spst-No, 250Vac, 6A | Newark Electronics |
Where can I find additional details, specifications and documents for a RE032012?
Additional datasheets, footprints and schematics for RE032012 are listed on our Part Details page. You can also find images and similar parts to RE032012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE032012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE032012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE032012 fall under?
The RE032012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE032012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE032012 you can contact the distributor directly for product support, shipping queries etc.
Is the RE032012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE032012 have stock available?
Authorised distributors including Rapid Electronics, RS, Avnet America, RS Americas and element14 have stock available or on a lead time for RE032012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE032012 often in real-time on the comparison pages.
What if I can't find stock of RE032012?
You can fill out our help required form which you can use to request a quote for RE032012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.