Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 6A |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 125ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 6A |
Contact Current DC Max | 6A |
Contact Current Max | 6A |
Contact Plating | Gold Plated Contacts |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10mm |
External Height | 10.6mm |
External Length / Height | 10.6mm |
External Width | 20mm |
Mechanical Life | 30000000 |
Must Actuate Voltage | 3.5VDC |
No. of Pins | 4Pins |
Nom Operating Power | 200mW |
Operating Frequency Max | 1200Hz |
Operating Temperature Max | 70°C |
Operating Time | 5ms |
PCB Relay SPST-NO, AgNi 0.15, 6A 5Vdc | RS |
Shrack, PCB Relay SPST-NO, AgNi 0.15, 6A 5Vdc | TE Connectivity RE032005 | RS Americas |
RELAY, SPST-NO, 250VAC, 6A | element14 |
Electromechanical Relay SPST-NO 15A 5VDC 125Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RE032005?
Additional datasheets, footprints and schematics for RE032005 are listed on our Part Details page. You can also find images and similar parts to RE032005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE032005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE032005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE032005 fall under?
The RE032005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE032005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE032005 you can contact the distributor directly for product support, shipping queries etc.
Is the RE032005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE032005 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for RE032005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE032005 often in real-time on the comparison pages.
What if I can't find stock of RE032005?
You can fill out our help required form which you can use to request a quote for RE032005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.