Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 2.88kohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 15mA |
Contact Voltage AC Nom | 250V |
Current Rating | 6A |
External Depth | 10mm |
External Height | 10.6mm |
External Width | 20mm |
Nom Operating Power | 200mW |
PCB Hole Diameter | 1.3mm |
Relay Type | Power - General Purpose |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Power Relay, Spst-No, 24Vdc, 6A, Tht | Newark Electronics |
RELAY, SPST-NO, 250VAC, 6A | element14 |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RE030024?
Additional datasheets, footprints and schematics for RE030024 are listed on our Part Details page. You can also find images and similar parts to RE030024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE030024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE030024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE030024 fall under?
The RE030024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE030024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE030024 you can contact the distributor directly for product support, shipping queries etc.
Is the RE030024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE030024 have stock available?
Authorised distributors including Rapid Electronics, Sorelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE030024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE030024 often in real-time on the comparison pages.
What if I can't find stock of RE030024?
You can fill out our help required form which you can use to request a quote for RE030024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.