Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Prices starting from US$1.24
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 6A |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 720ohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
DC Coil Power | 200mW |
External Depth | 10.6mm |
External Height | 20mm |
External Width | 10mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 10ms |
Relay Type | Power - General Purpose |
Release Time | 5ms |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
TYCO SCHRACK RELAY | Relay Specialties |
Relay, 6 A, 12 VDC, 12 V, PCB, PC Board, 1 Form A, SPST-NO, 1 N/O, 720 Ohms | TE Connectivity RE030012 | RS Americas |
RELAY, SPST-NO, 250VAC, 6A | element14 |
Relay, Spst-No, 250Vac, 6A | Newark Electronics |
Where can I find additional details, specifications and documents for a RE030012?
Additional datasheets, footprints and schematics for RE030012 are listed on our Part Details page. You can also find images and similar parts to RE030012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE030012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE030012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE030012 fall under?
The RE030012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE030012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE030012 you can contact the distributor directly for product support, shipping queries etc.
Is the RE030012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE030012 have stock available?
Authorised distributors including Rapid Electronics, Relay Specialties, RS Americas, element14 and Farnell have stock available or on a lead time for RE030012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE030012 often in real-time on the comparison pages.
What if I can't find stock of RE030012?
You can fill out our help required form which you can use to request a quote for RE030012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.