Status: | Unknown |
---|---|
Series: | RE Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 9VDC |
Contact Current | 6A |
Product Range | RE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 405ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays RE030009 | Rapid Electronics |
POWER RELAY, SPST-NO, 6A, 250VAC, TH | Farnell |
Re030009 |Potter&brumfield Te Connectivity RE030009 | Newark Electronics |
Where can I find additional details, specifications and documents for a RE030009?
Additional datasheets, footprints and schematics for RE030009 are listed on our Part Details page. You can also find images and similar parts to RE030009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE030009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE030009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE030009 fall under?
The RE030009 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RE030009 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE030009 you can contact the distributor directly for product support, shipping queries etc.
Is the RE030009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE030009 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for RE030009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE030009 often in real-time on the comparison pages.
What if I can't find stock of RE030009?
You can fill out our help required form which you can use to request a quote for RE030009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.