Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3S617 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | Stepper Motor |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | Stellaris |
Kit Contents | Main Control Circuit Board NEMA23 Stepper Motor 24V Wall Power Supply USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Designer Kit |
Features | Software-Based Chopper Control to Operate High-Torque Steppers at High Step Rates |
Kit Contents Descriptive | Main control circuit board NEMA23 stepper motor 24 V wall power supply USB cable Graphical control program for Windows&trade |
Kit Features | Advanced Chopper Control of Bipolar Stepper Motors Fast and Slow Decay Modes High Step Rates |
Supported Devices | LM3S617 |
Type | Reference Design Kit |
Where can I find additional details, specifications and documents for a RDK-STEPPER?
Additional datasheets, footprints and schematics for RDK-STEPPER are listed on our Part Details page. You can also find images and similar parts to RDK-STEPPER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-STEPPER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-STEPPER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-STEPPER fall under?
The RDK-STEPPER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RDK-STEPPER when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-STEPPER you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-STEPPER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-STEPPER have stock available?
There is no stock from authorised distributors for RDK-STEPPER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-STEPPER often in real-time on the comparison pages.
What if I can't find stock of RDK-STEPPER?
You can fill out our help required form which you can use to request a quote for RDK-STEPPER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.