No distributors results available
View Full Pricing & Stock ComparisonSilicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3S1958 |
Kit Application Type | Microcontroller |
Application Sub Type | Landscape Intelligent Display Module |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | Stellaris |
Kit Contents | Intelligent LCD Module Power Supply Ethernet Cable Debug Adapter Quickstart Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Reference Design Kit |
Features | Serial Connectivity Options High Performance and Memory Flexible Power Supply Options |
Kit Contents Descriptive | Stellaris Intelligent QVGA 3.5" Touch Panel Module USB to TTL serial cable JTAG debug adapter 24 V power supply with international plug adapters Quickstart Guide User's Manual Software Reference Manual Board Data Sheet source code BOM schematics and Gerber files on CD |
Kit Features | Bright QVGA LCD Touch-screen Display High Performance MCU 32-bit Cortex Core 256KB Flash |
Supported Devices | IDM-L35 |
Where can I find additional details, specifications and documents for a RDK-IDM-L35?
Additional datasheets, footprints and schematics for RDK-IDM-L35 are listed on our Part Details page. You can also find images and similar parts to RDK-IDM-L35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RDK-IDM-L35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RDK-IDM-L35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RDK-IDM-L35 fall under?
The RDK-IDM-L35 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to RDK-IDM-L35 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RDK-IDM-L35 you can contact the distributor directly for product support, shipping queries etc.
Is the RDK-IDM-L35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RDK-IDM-L35 have stock available?
There is no stock from authorised distributors for RDK-IDM-L35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RDK-IDM-L35 often in real-time on the comparison pages.
What if I can't find stock of RDK-IDM-L35?
You can fill out our help required form which you can use to request a quote for RDK-IDM-L35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.