Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
10V-drive type |
Nch Power MOSFET |
Fast Switching Speed |
Drive circuits can be simple |
Parallel use is easy |
Pb Free/RoHS Compliant |
Package Code | TO-220FM |
---|---|
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 200 |
Drain Current ID[A] | 20 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.1 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.1 |
Total gate charge Qg[nC] | 40 |
Power Dissipation (PD)[W] | 40 |
Drive Voltage[V] | 10 |
Mounting Style | Leaded type |
Bare Die Part Number | Available: K6556 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x15.1 (t=4.8) |
Data Sheet |
---|
RCX200N20 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET N-CH 200V ±20A 3-Pin TO-220FM Bulk | Avnet America |
MOSFET, N-CH, 200V, 20A, TO-220FM-3 | Farnell |
Trans MOSFET N-CH 200V �20A 3-Pin TO-220FM Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a RCX200N20?
Additional datasheets, footprints and schematics for RCX200N20 are listed on our Part Details page. You can also find images and similar parts to RCX200N20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCX200N20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCX200N20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCX200N20 you can contact the distributor directly for product support, shipping queries etc.
Is the RCX200N20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RCX200N20 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for RCX200N20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCX200N20 often in real-time on the comparison pages.
What if I can't find stock of RCX200N20?
You can fill out our help required form which you can use to request a quote for RCX200N20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.