Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
10V-drive type |
Nch Power MOSFET |
Fast Switching Speed |
Drive circuits can be simple |
Parallel use is easy |
Pb Free/RoHS Compliant |
Package Code | TO-220FM |
---|---|
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 200 |
Drain Current ID[A] | 16 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.135 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.135 |
Total gate charge Qg[nC] | 26 |
Power Dissipation (PD)[W] | 40 |
Drive Voltage[V] | 10 |
Mounting Style | Leaded type |
Bare Die Part Number | Available: K6555 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x15.1 (t=4.8) |
Data Sheet |
---|
RCX160N20 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET N-CH 200V ±16A 3-Pin TO-220FM Bulk | Avnet America |
MOSFET, N-CH, 200V, 16A, TO-220FM-3 | Farnell |
Trans MOSFET N-CH 200V �16A 3-Pin TO-220FM Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a RCX160N20?
Additional datasheets, footprints and schematics for RCX160N20 are listed on our Part Details page. You can also find images and similar parts to RCX160N20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCX160N20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCX160N20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCX160N20 fall under?
The RCX160N20 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RCX160N20 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCX160N20 you can contact the distributor directly for product support, shipping queries etc.
Is the RCX160N20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RCX160N20 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for RCX160N20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCX160N20 often in real-time on the comparison pages.
What if I can't find stock of RCX160N20?
You can fill out our help required form which you can use to request a quote for RCX160N20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.