Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,950
in stock
|
Buy Now | |
TE Store
from US$0.33
|
93,654
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
31,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
15,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
9,080
in stock
|
Buy Now | |
element14
from US$0.16
|
9,080
in stock
|
Buy Now | |
Farnell
from US$0.15
|
9,080
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now |
Accessory Type | Probe Pad |
---|---|
For Use With | Printed Circuit Boards in SMD |
SVHC | No SVHC (27-Jun-2018) |
Product Range | RC Series |
1206 PROBE PAD Package Size Code: 1206 Product Height: 2 mm Product Height: .078 in Product Length: 3.2 mm Product Length: .125 in Probe Pad | 1206 2 mm .078" 3.2 mm | Part Number: RCW-0C | Internal Number: 1625854-4 | TE Connectivity | TE Store |
Thick Film Resistors-SMD 1206 PROBE PAD | Rapid Electronics |
Test Point, 1206 Case Size | Newark Electronics |
TEST POINT, 1206 CASE SIZE | element14 |
1206 PROBE PAD | TTI Europe |
SMT Circuit probe pad, 1206, 0R0 RCW | RS |
Res 1206 0 Ohm Jumper Molded SMD T/R | Avnet America |
Raychem, SMT Circuit probe pad, 1206, 0R0 RCW | TE Connectivity RCW-0C | RS Americas |
Where can I find additional details, specifications and documents for a RCW-0C?
Additional datasheets, footprints and schematics for RCW-0C are listed on our Part Details page. You can also find images and similar parts to RCW-0C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCW-0C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCW-0C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCW-0C fall under?
The RCW-0C is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to RCW-0C when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCW-0C you can contact the distributor directly for product support, shipping queries etc.
Is the RCW-0C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCW-0C have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for RCW-0C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCW-0C often in real-time on the comparison pages.
What if I can't find stock of RCW-0C?
You can fill out our help required form which you can use to request a quote for RCW-0C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.