Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | 150kHz |
---|---|
Supply Voltage Min | 11.4V |
Supply Voltage Max | 18V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Generic Number | 420 |
IC Temperature Range | Commercial |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | 0°C to +70°C |
Sensor Case Style | DIP |
Supply Current | 3mA |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a RCV420KPG4?
Additional datasheets, footprints and schematics for RCV420KPG4 are listed on our Part Details page. You can also find images and similar parts to RCV420KPG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV420KPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV420KPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCV420KPG4 fall under?
The RCV420KPG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to RCV420KPG4 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV420KPG4 you can contact the distributor directly for product support, shipping queries etc.
Is the RCV420KPG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCV420KPG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RCV420KPG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV420KPG4 often in real-time on the comparison pages.
What if I can't find stock of RCV420KPG4?
You can fill out our help required form which you can use to request a quote for RCV420KPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.