No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Bandwidth | 150kHz |
Supply Voltage Min | 11.4V |
Supply Voltage Max | 18V |
Input Offset Voltage | 1mV |
CMRR | 86dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 0.1% |
Base Number | 420 |
Operating Temperature Range | -40°C to +85°C |
Output Current Per Channel | 10mA |
Sensor / Transducer Type | Current |
Sensor Case Style | DIP |
Slew Rate | 1.5V/µs |
Supply Current | 3mA |
Supply Voltage Range | -5V 11.4V to ± 18V |
Termination Type | Through Hole |
4-20mA Current Loop Receiver 16-Pin PDIP | RS |
Current Loop Receiver, Pdip16, 420 | Newark Electronics |
Precision 4mA to 20mA Current Loop Receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a RCV420JP?
Additional datasheets, footprints and schematics for RCV420JP are listed on our Part Details page. You can also find images and similar parts to RCV420JP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV420JP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV420JP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCV420JP fall under?
The RCV420JP is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to RCV420JP when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV420JP you can contact the distributor directly for product support, shipping queries etc.
Is the RCV420JP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCV420JP have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for RCV420JP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV420JP often in real-time on the comparison pages.
What if I can't find stock of RCV420JP?
You can fill out our help required form which you can use to request a quote for RCV420JP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.