Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
24,158
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
8,528
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
TE Store
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now |
Accessory Type | SMD Circuit Probe Pad |
---|---|
For Use With | Electronic Circuits |
SVHC | No SVHC (27-Jun-2018) |
SMT Circuit probe pad, 1206, 0R0 RCS | RS |
Thick Film Res.-SMD ZERO OHM SMD CIRCUIT PROBEPAD | Rapid Electronics |
1206 PROBE PAD | TTI Europe |
Smd Circuit Probe Pad, 1206, Pcb | Newark Electronics |
Res 1206 0 Ohm Jumper Molded SMD T/R | Avnet America |
Raychem, SMT Circuit probe pad, 1206, 0R0 RCS | TE Connectivity RCS-0C | RS Americas |
SMD CIRCUIT PROBE PAD, ELEC CIRCUIT | element14 |
1206 PROBE PAD Package Size Code: 1206 Product Height: 1.25 mm Product Height: .049 in Product Length: 3.2 mm Product Length: .125 in Probe Pad | 1206 1.25 mm .049" 3.2 mm | Part Number: RCS-0C | Internal Number: 1625854-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RCS-0C?
Additional datasheets, footprints and schematics for RCS-0C are listed on our Part Details page. You can also find images and similar parts to RCS-0C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCS-0C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCS-0C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCS-0C fall under?
The RCS-0C is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to RCS-0C when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCS-0C you can contact the distributor directly for product support, shipping queries etc.
Is the RCS-0C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCS-0C have stock available?
Authorised distributors including RS, Rapid Electronics, TTI Europe, Newark Electronics and Chip One Stop have stock available or on a lead time for RCS-0C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCS-0C often in real-time on the comparison pages.
What if I can't find stock of RCS-0C?
You can fill out our help required form which you can use to request a quote for RCS-0C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.