Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
No. of Positions | - |
Approvals / Standards | CSA UL |
IP Rating | IP65 |
Switch Case | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 25mohm |
Current Rating | 10A |
External Diameter | 40mm |
Handle Type | Twist Release |
Height | 32mm |
Insulation Resistance | 2Mohm |
Insulation Resistance Voltage | 500VDC |
Insulation Voltage | 500V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Size | 22mm |
Where can I find additional details, specifications and documents for a RCB2-BS542?
Additional datasheets, footprints and schematics for RCB2-BS542 are listed on our Part Details page. You can also find images and similar parts to RCB2-BS542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCB2-BS542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCB2-BS542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCB2-BS542 fall under?
The RCB2-BS542 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to RCB2-BS542 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCB2-BS542 you can contact the distributor directly for product support, shipping queries etc.
Is the RCB2-BS542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCB2-BS542 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RCB2-BS542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCB2-BS542 often in real-time on the comparison pages.
What if I can't find stock of RCB2-BS542?
You can fill out our help required form which you can use to request a quote for RCB2-BS542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.